Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Number of Rows | 4, 3 |
Number of Positions | 22 |
Mating Tab Width | 2.8mm, .11in, 1.6mm, .063in |
Width | 1.673in, 42.5mm |
Height | 1.457in, 37mm |
Length | 2.744in, 69.7mm |
Nominal Voltage Architecture | 42V, 12V, 24V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .157in, 4mm, .236in, 6mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 180 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Row-to-Row Spacing | .1in, 2.54mm |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
22POS, MIXED,REC HSG,ASSY,SEALED Number of Positions: 22 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .11 in .063 in Leavyseal Connector Housing | 22 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 3-1823440-3 | Internal Number: 3-1823440-3 | TE Connectivity | TE Store |
Automotive Connectors 22POS, MIXED,REC HSG,ASSY,SEALED | Sager |
Where can I find additional details, specifications and documents for a 3-1823440-3?
Additional datasheets, footprints and schematics for 3-1823440-3 are listed on our Part Details page. You can also find images and similar parts to 3-1823440-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1823440-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1823440-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1823440-3 fall under?
The 3-1823440-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1823440-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1823440-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1823440-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1823440-3 have stock available?
Authorised distributors including Avnet America, TTI Americas, TE Store, Sager and Avnet Abacus have stock available or on a lead time for 3-1823440-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1823440-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1823440-3?
You can fill out our help required form which you can use to request a quote for 3-1823440-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.