Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
62
in stock
|
Buy Now | |
TE Store
from US$1.34
|
7,685
in stock
|
Buy Now | |
Distrelec
from US$3.07
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
869
in stock
|
Buy Now | |
element14
from US$2.92
|
795
in stock
|
Buy Now | |
Farnell
from US$1.98
|
795
in stock
|
Buy Now | |
Boersig
from US$2.02
|
578
in stock
|
Buy Now | |
Conrad
from US$4.09
|
132
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 54.1mm, 2.13in |
Width | 1.012in, 25.7mm |
Height | 31.25mm, 1.23in |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 12V, 42V, 60V, 24V |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 300 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
8POS,AMP MCP2.8,REC HSG,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1670894-1 | Internal Number: 1-1670894-1 | TE Connectivity | TE Store |
TE Connectivity Heavy Duty Sealed Connector 8POS AMP MCP2.8 REC HSG ASSY | Distrelec |
Automotive Conn Housing, Rcpt, 8Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 8POS | element14 |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 8POS,AMP MCP2.8,REC HSG,ASSY | Avnet America |
Where can I find additional details, specifications and documents for a 1-1670894-1?
Additional datasheets, footprints and schematics for 1-1670894-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670894-1 fall under?
The 1-1670894-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670894-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670894-1 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1670894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670894-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1670894-1?
You can fill out our help required form which you can use to request a quote for 1-1670894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.