Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.87
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Red |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 25.7mm, 1.012in |
Height | 1.23in, 31.25mm |
Length | 43mm, 1.693in |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V, 42V, 12V, 24V |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Connector Sealed Housing Receptacle 4 Position 6mm Straight Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 6-1418390-1?
Additional datasheets, footprints and schematics for 6-1418390-1 are listed on our Part Details page. You can also find images and similar parts to 6-1418390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1418390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1418390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1418390-1 fall under?
The 6-1418390-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-1418390-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1418390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1418390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1418390-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-1418390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1418390-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1418390-1?
You can fill out our help required form which you can use to request a quote for 6-1418390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.