Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-0968976-9 |
Cable Exit Angle | Other |
---|---|
Body Material | PA GF |
Color | Gray |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.082in, 27.5mm |
Width | 26mm, 1.02in |
Height | .382in, 9.7mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5.5mm, .217in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Primary Locking Feature | On the Terminal |
Sealable | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP 2.8 3 way receptacle housing, Key B | RS |
AUTOMOTIVE HOUSING, RCPT, 3POS, GREY | Farnell |
Automotive Housing, Rcpt, 3Pos, Grey Rohs Compliant: Yes |Amp Te Connectivity 2-968976-9 | Newark Electronics |
Connector Housing Receptacle 3 Position Cable Mount Gray | Avnet America |
MCP 2.8 3 way receptacle housing, Key B | TE Connectivity 2-968976-9 | RS Americas |
Where can I find additional details, specifications and documents for a 2-968976-9?
Additional datasheets, footprints and schematics for 2-968976-9 are listed on our Part Details page. You can also find images and similar parts to 2-968976-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-968976-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-968976-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-968976-9 fall under?
The 2-968976-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-968976-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-968976-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-968976-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-968976-9 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 2-968976-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-968976-9 often in real-time on the comparison pages.
What if I can't find stock of 2-968976-9?
You can fill out our help required form which you can use to request a quote for 2-968976-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.