Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
![]() |
Demsay
-
|
22
in stock
|
Buy Now |
![]() |
Avnet America
from US$6.92
|
-
|
Buy Now |
![]() |
Boersig
from US$10.36
|
-
|
Buy Now |
![]() |
TTI Americas
from US$7.27
|
-
|
Buy Now |
![]() |
TTI Europe
from US$9.66
|
-
|
Buy Now |
![]() |
TE Store
from US$8.20
|
-
|
Buy Now |
![]() |
Sager
from US$9.82
|
-
|
Buy Now |
![]() |
TTI Asia
from US$8.34
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Gray |
Number of Positions | 22 |
Number of Rows | 4, 3 |
Mating Tab Width | .063in, .11in, 1.6mm, 2.8mm |
Length | 2.744in, 69.7mm |
Height | 37mm, 1.457in |
Width | 42.5mm, 1.673in |
Operating Voltage | 42VDC |
Nominal Voltage Architecture | 24V, 42V, 12V |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 180 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Sealable | Yes |
Row-to-Row Spacing | 1.5mm, .059in |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Sealed Housing RCP 22 POS 6mm/4mm ST Cable Box | Avnet America |
22POS, MIXED,REC HSG,ASSY,SEAL | TTI Europe |
22POS, MIXED,REC HSG,ASSY,SEALED Number of Positions: 22 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .063 in .11 in Leavyseal Connector Housing | 22 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 2-1823440-3 | Internal Number: 2-1823440-3 | TE Connectivity | TE Store |
Automotive Connectors 22POS, MIXED,REC HSG ASSY,SEALED | Sager |
Where can I find additional details, specifications and documents for a 2-1823440-3?
Additional datasheets, footprints and schematics for 2-1823440-3 are listed on our Part Details page. You can also find images and similar parts to 2-1823440-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1823440-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1823440-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1823440-3 fall under?
The 2-1823440-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1823440-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1823440-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1823440-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1823440-3 have stock available?
Authorised distributors including Demsay, Avnet America, Boersig, TTI Americas and TTI Europe have stock available or on a lead time for 2-1823440-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1823440-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1823440-3?
You can fill out our help required form which you can use to request a quote for 2-1823440-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.