Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,043
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
9,889
in stock
|
Buy Now | |
Boersig
from US$0.92
|
5,802
in stock
|
Buy Now | |
TE Store
from US$0.72
|
1,556
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
1,043
in stock
|
Buy Now | |
element14
from US$1.59
|
1,043
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$1.32
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
45
in stock
|
Buy Now | |
Conrad
from US$2.20
|
43
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Distrelec
from US$1.16
|
-
|
Buy Now | |
Sager
from US$0.87
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Green |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Width | 25.7mm, 1.012in |
Height | 31.25mm, 1.23in |
Length | 1.693in, 43mm |
Nominal Voltage Architecture | 60V, 12V, 42V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 400 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .118in, 3mm |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
4 POS AMP MCP 2.8 REC HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1418390-1 | Internal Number: 3-1418390-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Rcpt, 4Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 4POS | element14 |
DIN Valve / 43650 Connector 4 POS AMP MCP 2.8 REC HSG | TE Connectivity 3-1418390-1 | RS Americas |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Connectors 4P MCP 2.8 REC HSG | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 4 POS AMP MCP 2.8 REC HSG | Avnet Abacus |
Heavy Duty Sealed Connector Series 4 Position 6 mm Pitch Receptacle Housing | Future Electronics |
TE Connectivity - AMP Housing 4 P AMP MCP 2.8 REC HSG | Distrelec |
MCP 2.8 4Pos Receptacle Housing | Dalroad Norslo |
AMP MCP Housing for Sealed Female Terminals, 2.8 mm width, 4 positions, 6 mm pitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-1418390-1?
Additional datasheets, footprints and schematics for 3-1418390-1 are listed on our Part Details page. You can also find images and similar parts to 3-1418390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1418390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1418390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1418390-1 fall under?
The 3-1418390-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1418390-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1418390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1418390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1418390-1 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Newark Electronics and element14 have stock available or on a lead time for 3-1418390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1418390-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1418390-1?
You can fill out our help required form which you can use to request a quote for 3-1418390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.