Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
10,194
in stock
|
Buy Now | |
element14
from US$1.69
|
10,194
in stock
|
Buy Now | |
Farnell
from US$0.97
|
10,154
in stock
|
Buy Now | |
Boersig
from US$0.99
|
3,489
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
3,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
145
in stock
|
Buy Now | |
Conrad
from US$1.70
|
49
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
TE Store
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.319in, 33.5mm |
Height | 19.3mm, .76in |
Width | 23.6mm, .929in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .217in, 5.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .217in, 5.5mm |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Housing, Rcpt, Mcp 2.8 Contact | Newark Electronics |
HOUSING, RCPT, MCP 2.8 CONTACT | element14 |
TE Connectivity AMP MCP 2.8 HSG.WITH SEC.10POS | Distrelec |
MCP 2.8 10 way receptacle housing, Key A | RS |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 10 POS 5.5mm Crimp ST | Avnet Abacus |
Automotive Connectors 10P AMP MCP 2.8 HSG WITH SEC | TE Connectivity 1418994-1 | RS Americas |
AMP MCP 2.8 HSG.WITH SEC.10POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 10 Housing for Female Terminals 2.8 mm .11" Wire-to-Device | Amp Mcp Unsealed Connector Housing | Part Number: 1418994-1 | Internal Number: 1418994-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 5.5mm |
For Use With | AMP MCP 2.8 Series Power Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Mounting | Cable Mount |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1418994-1?
Additional datasheets, footprints and schematics for 1418994-1 are listed on our Part Details page. You can also find images and similar parts to 1418994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418994-1 fall under?
The 1418994-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1418994-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418994-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Distrelec have stock available or on a lead time for 1418994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418994-1 often in real-time on the comparison pages.
What if I can't find stock of 1418994-1?
You can fill out our help required form which you can use to request a quote for 1418994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.