Prices starting from US$0.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.29 |
2,067
|
Buy Now | |
Boersig | US$0.88 |
3,142
|
Buy Now | |
Rapid Electronics | US$0.89 |
2,187
|
Buy Now | |
Newark Electronics | US$1.19 |
2,063
|
Buy Now | |
Chip One Stop | US$0.98 |
2,063
|
Buy Now | |
element14 | US$1.60 |
2,027
|
Buy Now | |
RS Americas | US$1.28 |
1,970
|
Buy Now | |
Avnet America | US$1.00 |
1,346
|
Buy Now | |
TTI Europe | US$0.93 |
1,329
|
Buy Now | |
Distrelec | US$1.27 |
124
|
Buy Now | |
Transfer Multisort Elektronik | US$1.21 |
68
|
Buy Now | |
Heilind Electronics | US$1.33 |
8
|
Buy Now | |
Conrad | US$1.66 |
6
|
Buy Now | |
Future Electronics | US$1.01 |
-
|
Buy Now | |
TE Store | US$0.72 |
-
|
Buy Now | |
Sager | US$0.91 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 31.25mm, 1.23in |
Length | 43mm, 1.693in |
Width | 1.012in, 25.7mm |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V, 12V, 42V, 24V |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 400 |
Packaging Method | Carton |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors 4 POS AMP MCP 2.8 REC HSG | Rapid Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 4POS | Farnell |
4 Pos Amp Mcp 2.8 Rec Hsg Rohs Compliant: Yes |Te Connectivity 2-1418390-1 | Newark Electronics |
Connector Receptacle, 4-Position, 6MM, Black, Female Socket, HDSCS Series | TE Connectivity 2-1418390-1 | RS Americas |
Heavy Duty Sealed Connector 4 POS AMP MCP 2.8 REC HSG | Avnet America |
TE Connectivity - AMP Housing 4 P AMP MCP 2.8 REC HSG | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
4 POS AMP MCP 2.8 REC HSG | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector Series 4 Positon AMP MCP 2.8 Receptacle Housing | Future Electronics |
4 POS AMP MCP 2.8 REC HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1418390-1 | Internal Number: 2-1418390-1 | TE Connectivity | TE Store |
AMP MCP Sealed Female Connector, 2.8 mm width, 4 positions, 6 mm pitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1418390-1?
Additional datasheets, footprints and schematics for 2-1418390-1 are listed on our Part Details page. You can also find images and similar parts to 2-1418390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418390-1 fall under?
The 2-1418390-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1418390-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418390-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-1418390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418390-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1418390-1?
You can fill out our help required form which you can use to request a quote for 2-1418390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.