Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$21.58
|
92
in stock
|
Buy Now |
![]() |
TTI Europe
from US$7.58
|
495
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$8.36
|
424
in stock
|
Buy Now |
![]() |
Farnell
from US$8.69
|
424
in stock
|
Buy Now |
![]() |
element14
from US$8.74
|
423
in stock
|
Buy Now |
![]() |
TE Store
from US$8.10
|
344
in stock
|
Buy Now |
![]() |
Dalroad Norslo
from US$10.80
|
92
in stock
|
Buy Now |
![]() |
Boersig
from US$7.98
|
52
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$14.29
|
36
in stock
|
Buy Now |
![]() |
Conrad
from US$14.98
|
36
in stock
|
Buy Now |
![]() |
TTI Americas
from US$7.24
|
7
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
960
in stock
|
Buy Now |
![]() |
Demsay
-
|
26
in stock
|
Buy Now |
![]() |
Future Electronics
from US$7.19
|
-
|
Buy Now |
![]() |
Avnet America
from US$6.84
|
-
|
Buy Now |
![]() |
Sager
from US$8.08
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 3, 4, 2 |
Number of Positions | 26 |
Mating Tab Width | .228in, .11in, 1.6mm, 2.8mm, 5.8mm, .063in |
Height | 1.732in, 44mm |
Length | 92.5mm, 3.642in |
Width | 1.642in, 41.7mm |
Nominal Voltage Architecture | 12V, 24V, 42V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .157in, .236in, 6mm, 4mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 96 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
26POS, MIXED,REC HSG,ASSY,SEA | TTI Europe |
Automotive Conn Housing, Rcpt, 26Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 26POS | Farnell |
26POS, MIXED,REC HSG,ASSY,SEALED Number of Positions: 26 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 6.3 mm 1.6 mm 2.8 mm Mating Tab Width: .11 in .248 in .062 in Leavyseal Connector Housing | 26 Housing for Female Terminals Wire-to-Wire 6.3 mm | Part Number: 1-2112035-1 | Internal Number: 1-2112035-1 | TE Connectivity | TE Store |
26 Position Receptacle Housing Sealed Assembly | Dalroad Norslo |
TE Connectivity 1-2112035-1 MCP Socket Housing Cable 26 Pins 1 pc | Rapid Electronics |
TE Connectivity Buchsengehäuse-Kabel MCP Polzahl Gesamt 26 1-2112035-1 1 St. | Conrad |
Automotive Connector Housing, LEAVYSEAL, Receptacle, 26 Ways | Avnet Abacus |
Automotive Connectors 26POS, MIXED, REC HSG, ASSY, SEALED | Sager |
26POS, MIXED,REC HSG,ASSY,SEAL | TTI Asia |
Where can I find additional details, specifications and documents for a 1-2112035-1?
Additional datasheets, footprints and schematics for 1-2112035-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112035-1 fall under?
The 1-2112035-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112035-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112035-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and TE Store have stock available or on a lead time for 1-2112035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112035-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112035-1?
You can fill out our help required form which you can use to request a quote for 1-2112035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.