Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Green |
Number of Positions | 62 |
Number of Rows | 4, 3 |
Mating Tab Width | .063in, 2.8mm, 1.6mm, .11in |
Width | 1.811in, 46mm |
Length | 4.744in, 120.5mm |
Height | 44mm, 1.732in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | 4mm, .197in, .157in, 5mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 117 |
Strain Relief | Yes |
Row-to-Row Spacing | 4mm, .217in, 5.5mm, .157in |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Housing RCP 6/56 POS 5mm/4mm RA Cable Mount Box/Carton | Avnet America |
AMP MCP 1.5 / 2.8 REC. HOUSING | TTI Europe |
AMP MCP 1.5 / 2.8 REC. HOUSING, 62POS Number of Positions: 62 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .11 in .063 in Leavyseal Connector Housing | 62 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 4-1418883-1 | Internal Number: 4-1418883-1 | TE Connectivity | TE Store |
Automotive Connectors AMP MCP 1.5 / 2.8 RE HOUSING, 62P | Sager |
Where can I find additional details, specifications and documents for a 4-1418883-1?
Additional datasheets, footprints and schematics for 4-1418883-1 are listed on our Part Details page. You can also find images and similar parts to 4-1418883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1418883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1418883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1418883-1 fall under?
The 4-1418883-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1418883-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1418883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1418883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1418883-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, TE Store and Sager have stock available or on a lead time for 4-1418883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1418883-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1418883-1?
You can fill out our help required form which you can use to request a quote for 4-1418883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.