Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$10.41
|
7
in stock
|
Buy Now |
![]() |
TTI Asia
from US$8.35
|
1,404
in stock
|
Buy Now |
![]() |
Boersig
from US$8.65
|
859
in stock
|
Buy Now |
![]() |
TTI Europe
from US$7.66
|
585
in stock
|
Buy Now |
![]() |
element14
from US$11.54
|
539
in stock
|
Buy Now |
![]() |
Farnell
from US$9.07
|
539
in stock
|
Buy Now |
![]() |
TTI Americas
from US$8.80
|
59
in stock
|
Buy Now |
![]() |
TME
from US$13.38
|
25
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$32.77
|
21
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$13.03
|
12
in stock
|
Buy Now |
![]() |
Conrad
from US$13.35
|
12
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$8.72
|
7
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,638
in stock
|
Buy Now |
![]() |
Demsay
-
|
62
in stock
|
Buy Now |
![]() |
Future Electronics
from US$7.51
|
-
|
Buy Now |
![]() |
Avnet America
from US$7.70
|
-
|
Buy Now |
![]() |
TE Store
from US$7.60
|
-
|
Buy Now |
![]() |
Sager
from US$9.10
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90° |
---|---|
Color | Gray |
Body Material | PBT GF |
Number of Rows | 3, 4 |
Number of Positions | 62 |
Mating Tab Width | 2.8mm, .063in, 1.6mm, .11in |
Width | 46mm, 1.811in |
Height | 44mm, 1.732in |
Length | 4.744in, 120.5mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .157in, .197in, 5mm, 4mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 117 |
Packaging Method | Box |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
RCPT HOUSING, 62POS, GF PBT, GREY | element14 |
Connector: automotive | TME |
MCP1.5K/2.8 62W receptacle housing,Key B | RS |
TE Connectivity 2-1418883-1 MCP Socket Housing 62 Pins Cable Housing | Rapid Electronics |
TE Connectivity Buchsengehäuse-Kabel MCP Polzahl Gesamt 62 2-1418883-1 1 St. | Conrad |
62.pos.mixed Rec.hsg Rohs Compliant: Yes |Amp Te Connectivity 2-1418883-1 | Newark Electronics |
Conn Housing Sealed Housing Receptacle 62 POS 4/5mm ST Cable Mount Box | Avnet Abacus |
62 Position 4 Row Gray Free Hanging Receptacle Rectangular Connector | Future Electronics |
62.POS.MIXED REC.HSG Number of Positions: 62 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Leavyseal Connector Housing | 62 Housing for Female Terminals Wire-to-Board 1.6 mm | Part Number: 2-1418883-1 | Internal Number: 2-1418883-1 | TE Connectivity | TE Store |
Automotive Connectors 62.POS.MIXED REC.HSG | Sager |
Status: | Unknown |
---|---|
Series: | LEAVYSEAL Series |
RoHS: | Unknown |
Product Range | LEAVYSEAL Series |
---|---|
Gender | Receptacle |
No. of Positions | 62Ways |
Pitch Spacing | - |
For Use With | AMP MCP 6.3 4.8K 2.8 & 1.5K Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-1418883-1?
Additional datasheets, footprints and schematics for 2-1418883-1 are listed on our Part Details page. You can also find images and similar parts to 2-1418883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418883-1 fall under?
The 2-1418883-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1418883-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418883-1 have stock available?
Authorised distributors including TTI Asia, Boersig, TTI Europe, element14 and Farnell have stock available or on a lead time for 2-1418883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418883-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1418883-1?
You can fill out our help required form which you can use to request a quote for 2-1418883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.