Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.24
|
567
in stock
|
Buy Now | |
Newark Electronics
from US$18.52
|
567
in stock
|
Buy Now | |
Rapid Electronics
from US$16.18
|
567
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
567
in stock
|
Buy Now | |
Future Electronics
from US$14.31
|
-
|
Buy Now | |
Avnet America
from US$15.38
|
-
|
Buy Now | |
Boersig
from US$16.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Sections | 1 |
Number of Positions | 62 |
Number of Rows | 4, 3 |
Tab Thickness | .025in, .031in, .6mm, .8mm |
Tab Width | 1.5mm, 2.8mm, .11in, .059in |
Interface Plating | Silver (Ag) |
Width | 57.6mm, 2.268in |
Profile Height from PCB | 1.362in, 34.6mm |
Length | 132mm, 5.196in |
Voltage Rating (Max) | 36VDC |
Centerline (Pitch) | 5mm, .197in, 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Locking Interface | With |
Packaging Quantity | 6 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Operating Temperature (Max) | 110°C, 248°F, 230°F, 185°F, 80°C, 257°F, 194°F, 158°F, 70°C, 65°C, 266°F, 130°C, 284°F, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Headers & Wire Housings 62 Pos Mixed Header Codb |Amp Te Connectivity 2-1418362-3 | Newark Electronics |
Headers&Wire Housings 62 POS MIXED HEADER CODB | Rapid Electronics |
TE Connectivity 62 POS MIXED HEADER CODB Headers & Wire | Distrelec |
Conn Housing PL 62 POS 5mm RA Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1418362-3?
Additional datasheets, footprints and schematics for 2-1418362-3 are listed on our Part Details page. You can also find images and similar parts to 2-1418362-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418362-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418362-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418362-3 fall under?
The 2-1418362-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-1418362-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418362-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418362-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418362-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2-1418362-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418362-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1418362-3?
You can fill out our help required form which you can use to request a quote for 2-1418362-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.