Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.91
|
No stock
|
Buy Now | |
TE Store
from US$13.39
|
944
in stock
|
Buy Now | |
TTI Europe
from US$16.84
|
24
in stock
|
Buy Now | |
Future Electronics
from US$14.46
|
-
|
Buy Now | |
Avnet America
from US$15.38
|
-
|
Buy Now | |
Boersig
from US$16.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 62 |
Number of Signal Positions | 62 |
Number of Sections | 1 |
Number of Rows | 4 |
Tab Width | .059in, 1.5mm, .11in, 2.8mm |
Tab Thickness | .031in, .025in, .8mm, .64mm |
Interface Plating | Silver (Ag) |
Length | 132mm, 5.19in |
Width | 1.17in, 29.8mm |
Profile Height from PCB | 1.76in, 44.8mm |
Centerline (Pitch) | 4mm, .157in, 5mm, .196in |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Locking Interface | With |
Mounting Holes | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 6 |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | Yes |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
62 POS MIXED HEADER CODB PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 62 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 62 | Leavyseal Header | Part Number: 2-1418362-1 | Internal Number: 2-1418362-1 | TE Connectivity | TE Store |
62 Pos Mixed Header Codb |Amp Te Connectivity 2-1418362-1 | Newark Electronics |
Conn Wire to Wire HDR 62 POS Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1418362-1?
Additional datasheets, footprints and schematics for 2-1418362-1 are listed on our Part Details page. You can also find images and similar parts to 2-1418362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418362-1 fall under?
The 2-1418362-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-1418362-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418362-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-1418362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418362-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1418362-1?
You can fill out our help required form which you can use to request a quote for 2-1418362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.