Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$3.31
|
240
in stock
|
Buy Now |
![]() |
TE Store
from US$2.18
|
4,462
in stock
|
Buy Now |
![]() |
element14
from US$3.59
|
136
in stock
|
Buy Now |
![]() |
Farnell
from US$2.61
|
136
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$3.93
|
64
in stock
|
Buy Now |
![]() |
Conrad
from US$3.27
|
64
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$3.88
|
23
in stock
|
Buy Now |
![]() |
TME
from US$4.06
|
23
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$9.40
|
20
in stock
|
Buy Now |
![]() |
Demsay
-
|
4
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.88
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.69
|
-
|
Buy Now |
![]() |
Boersig
from US$1.84
|
-
|
Buy Now |
![]() |
TTI Americas
from US$2.41
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.93
|
-
|
Buy Now |
![]() |
Sager
from US$2.26
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .248in, 6.3mm |
Width | 25.7mm, 1.012in |
Length | 2.646in, 67.2mm |
Height | 1.23in, 31.25mm |
Nominal Voltage Architecture | 42V, 12V, 60V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 9mm, .354in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Power |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 230 |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
4POS,AMP MCP6.3/4.8K,REC HSG,ASSY Number of Positions: 4 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 6.3 mm Mating Tab Width: .248 in 48V Ready 6.3Mm Sealed Connector | 4 Housing for Female Terminals Wire-to-Wire 6.3 mm | Part Number: 1-1564330-1 | Internal Number: 1-1564330-1 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
TE Connectivity 1-1564330-1 HDSCS Socket Housing 4-Pin Cable Mount | Rapid Electronics |
TE Connectivity Buchsengehäuse-Kabel HDSCS, MCP Polzahl Gesamt 4 1-1564330-1 1 St. | Conrad |
Automotive Conn 4P Amp Mcp6.3/4.8K Rec Hsg Assy |Amp Te Connectivity 1-1564330-1 | Newark Electronics |
1-1564330-1 | TME |
Heavy Duty Sealed Connector 4POS,AMP MCP6.3/4.8K,REC HSG,ASSY | Avnet America |
4POS,AMP MCP6.3/4.8K,REC HSG,A | TTI Europe |
Automotive Connectors 4P AMP MCP6.3/4.8K REC HSG ASSY | Sager |
Where can I find additional details, specifications and documents for a 1-1564330-1?
Additional datasheets, footprints and schematics for 1-1564330-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564330-1 fall under?
The 1-1564330-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564330-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564330-1 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-1564330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564330-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564330-1?
You can fill out our help required form which you can use to request a quote for 1-1564330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.