Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .248in, 6.3mm |
Height | 1.23in, 31.25mm |
Length | 2.646in, 67.2mm |
Width | 1.012in, 25.7mm |
Nominal Voltage Architecture | 42V, 24V, 60V, 12V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .354in, 9mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Power |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 250 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
4Pos,amp Mcp6.3/4.8K,rec Hsg,assy |Te Connectivity 3-1564330-1 | Newark Electronics |
Heavy Duty Sealed Connector 4POS,AMP MCP6.3/4.8K,REC HSG,ASSY | Avnet America |
4POS,AMP MCP6.3/4.8K,REC HSG,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 6.3 mm Mating Tab Width: .248 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 6.3 mm .248" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1564330-1 | Internal Number: 3-1564330-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1564330-1?
Additional datasheets, footprints and schematics for 3-1564330-1 are listed on our Part Details page. You can also find images and similar parts to 3-1564330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1564330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1564330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1564330-1 fall under?
The 3-1564330-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1564330-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1564330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1564330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1564330-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 3-1564330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1564330-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1564330-1?
You can fill out our help required form which you can use to request a quote for 3-1564330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.