Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.69
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$30.12
|
1
in stock
|
Buy Now |
![]() |
Farnell
from US$18.41
|
1,141
in stock
|
Buy Now |
![]() |
element14
from US$17.00
|
1,135
in stock
|
Buy Now |
![]() |
Demsay
-
|
92
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$19.15
|
-
|
Buy Now |
![]() |
Future Electronics
from US$12.69
|
-
|
Buy Now |
![]() |
Avnet America
from US$14.76
|
-
|
Buy Now |
![]() |
Boersig
from US$17.98
|
-
|
Buy Now |
![]() |
TTI Americas
from US$15.50
|
-
|
Buy Now |
![]() |
TTI Europe
from US$17.18
|
-
|
Buy Now |
![]() |
TE Store
from US$18.26
|
-
|
Buy Now |
![]() |
Sager
from US$20.55
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 4 |
Number of Positions | 92 |
Mating Tab Width | 1.6mm, .063in |
Width | 44.15mm, 1.738in |
Height | 50.2mm, 1.976in |
Length | 135.8mm, 5.346in |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 64 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Strain Relief | Yes |
Row-to-Row Spacing | 4mm, .157in |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AUTOMOTIVE HOUSING, RECEPTACLE, 92POS | Farnell |
MCP 1.5K 92 way receptacle housing,key A | RS |
Automotive Housing, Receptacle, 92Pos | Newark Electronics |
Conn Housing PL 92 POS 4mm Crimp ST Cable Mount Box | Avnet America |
92POS,AMP MCP1.5K,SOCK | TTI Europe |
92POS,AMP MCP1.5K,SOCK HSG,ASSY,SEALED Number of Positions: 92 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Leavyseal Connector Housing | 92 Housing for Female Terminals Wire-to-Board 1.5 mm | Part Number: 1703998-1 | Internal Number: 1703998-1 | TE Connectivity | TE Store |
Automotive Connectors 92POS AMP MCP1.5K SOCK HSG ASSY SEALED | Sager |
Where can I find additional details, specifications and documents for a 1703998-1?
Additional datasheets, footprints and schematics for 1703998-1 are listed on our Part Details page. You can also find images and similar parts to 1703998-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703998-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703998-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703998-1 fall under?
The 1703998-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703998-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703998-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703998-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703998-1 have stock available?
Authorised distributors including Farnell, element14, RS, Demsay and Newark Electronics have stock available or on a lead time for 1703998-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703998-1 often in real-time on the comparison pages.
What if I can't find stock of 1703998-1?
You can fill out our help required form which you can use to request a quote for 1703998-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.