Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202607143 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
18
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
14,583
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
656
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
645
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
608
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
475
in stock
|
Buy Now | |
element14
from US$1.38
|
462
in stock
|
Buy Now | |
Farnell
from US$1.07
|
462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
243
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
232
in stock
|
Buy Now | |
Conrad
from US$1.70
|
57
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
TE Store
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .063in, 1.6mm |
Height | 30.75mm, 1.211in |
Length | 36mm, 1.417in |
Width | .728in, 18.5mm |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 42V, 12V, 60V, 24V |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
3 POS. AMP MCP1.5K REC.HSG COD | TTI Europe |
AMP MCP 1.5K Series 3 Way Cable Mount Socket Connector | TE Connectivity 1-1418448-1 | RS Americas |
Heavy Duty Sealed Connector 3 POS. AMP MCP1.5k REC.HSG CO | Avnet America |
3 Pos. Amp Mcp1.5K Rec.hsg Co Rohs Compliant: Yes |Te Connectivity 1-1418448-1 | Newark Electronics |
Automotive Conn 3 POS. AMP MCP1.5K REC.HSG COD A | Rapid Electronics |
HOUSING, RCPT, MCP 1.5K CONTACT | element14 |
Connector: automotive | Transfer Multisort Elektronik |
TE Connectivity - AMP Housing 3 P. AMP MCP1.5k REC.HSG CO | Distrelec |
Content: 1 pc(s) | Conrad |
HDSCS/MCP 1.5K 3 way receptacle housing | RS |
3 POS. AMP MCP1.5k REC.HSG CO Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1418448-1 | Internal Number: 1-1418448-1 | Alias Number: 8202607143 | TE Connectivity | TE Store |
Automotive Connectors 3 POS. AMP MCP1.5K REC.HSG COD A | Sager |
AMP MCP Female Sealed Connector, 1.6 mm width, 3 positions, 4 mm pitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1418448-1?
Additional datasheets, footprints and schematics for 1-1418448-1 are listed on our Part Details page. You can also find images and similar parts to 1-1418448-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418448-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418448-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418448-1 fall under?
The 1-1418448-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418448-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418448-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418448-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418448-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Avnet America and Newark Electronics have stock available or on a lead time for 1-1418448-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418448-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1418448-1?
You can fill out our help required form which you can use to request a quote for 1-1418448-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.