Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.13
|
1,557
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.08
|
1,557
in stock
|
Buy Now |
![]() |
element14
from US$1.01
|
1,557
in stock
|
Buy Now |
![]() |
Boersig
from US$1.03
|
1,529
in stock
|
Buy Now |
![]() |
TME
from US$1.50
|
88
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$3.62
|
24
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$2.86
|
8
in stock
|
Buy Now |
![]() |
Conrad
from US$1.34
|
8
in stock
|
Buy Now |
![]() |
Demsay
-
|
3
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.72
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.72
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.03
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.04
|
-
|
Buy Now |
![]() |
TE Store
from US$0.84
|
-
|
Buy Now |
![]() |
Sager
from US$0.84
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .063in, 1.6mm |
Length | 36mm, 1.417in |
Width | .728in, 18.5mm |
Height | 30.75mm, 1.211in |
Nominal Voltage Architecture | 42V, 12V, 60V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 700 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn Housing, Rcpt, 3Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 3POS | element14 |
Connector: automotive | TME |
TE Connectivity 2-1418448-1 HDSCS Socket Housing Cable 3 Pins | Rapid Electronics |
TE Connectivity Buchsengehäuse-Kabel HDSCS, MCP Polzahl Gesamt 3 2-1418448-1 1 St. | Conrad |
Automotive Connector Housing, Heavy Duty Sealed Connector Series, Receptacle, 3 Ways | Avnet America |
3 POS AMP MCP1.5K REC. HSG COD | TTI Europe |
3 POS AMP MCP1.5k REC. HSG COD Number of Positions: 3 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Heavy Duty Sealed Connector Series Housing | 3 Housing for Female Terminals Wire-to-Wire 1.6 mm | Part Number: 2-1418448-1 | Internal Number: 2-1418448-1 | TE Connectivity | TE Store |
Automotive Connectors 3P AMP MCP 1.5K RECP HSG CODE B GREY | Sager |
Connector Housing HDSCS MCP 1.5K F 3P P4mm Grey | SOS electronic |
Where can I find additional details, specifications and documents for a 2-1418448-1?
Additional datasheets, footprints and schematics for 2-1418448-1 are listed on our Part Details page. You can also find images and similar parts to 2-1418448-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418448-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418448-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418448-1 fall under?
The 2-1418448-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1418448-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418448-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418448-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418448-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and TME have stock available or on a lead time for 2-1418448-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418448-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1418448-1?
You can fill out our help required form which you can use to request a quote for 2-1418448-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.