Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | 1.5mm |
Length | 53.1mm |
Height | 42.418mm |
Width | 25.9mm |
Operating Voltage | 42VDC |
Centerline (Pitch) | 4mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 250 |
Row-to-Row Spacing | 4mm |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C |
Y CAN Rec Hsing,AAA Key,3P,A,Size 1.5K | RS |
Heavy Duty Sealed Connector 3P CAN CONNECTOR, RECEPTACLE, HDSCS | Avnet America |
HDSCS Y CAN Receptacle Housing, AAA Keying, 3-Position, Group A, Size 1.5K | TE Connectivity 2278730-2 | RS Americas |
3P CAN CONNECTOR, RECEPTACLE | Boersig |
3P CAN CONNECTOR, RECEPTACLE Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4 mm Housing for Male Terminals 1.5 mm Wire-to-Wire 3 | Automotive Housing | Part Number: 2278730-2 | Internal Number: 2278730-2 | 4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2278730-2?
Additional datasheets, footprints and schematics for 2278730-2 are listed on our Part Details page. You can also find images and similar parts to 2278730-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278730-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278730-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278730-2 fall under?
The 2278730-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2278730-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278730-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278730-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278730-2 have stock available?
Authorised distributors including RS, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2278730-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278730-2 often in real-time on the comparison pages.
What if I can't find stock of 2278730-2?
You can fill out our help required form which you can use to request a quote for 2278730-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.