Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$15.28
|
No stock
|
Buy Now |
![]() |
TME
from US$10.93
|
706
in stock
|
Buy Now |
![]() |
Demsay
-
|
3
in stock
|
Buy Now |
![]() |
Avnet America
from US$11.64
|
-
|
Buy Now |
![]() |
Boersig
from US$11.49
|
-
|
Buy Now |
![]() |
TTI Americas
from US$10.57
|
-
|
Buy Now |
![]() |
TTI Europe
from US$11.98
|
-
|
Buy Now |
![]() |
TE Store
from US$6.95
|
-
|
Buy Now |
![]() |
Sager
from US$13.51
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | A |
Color | Black |
Number of Rows | 1 |
Blank Cavity Position | 1 |
Number of Positions | 3 |
Width | 18.5mm |
Length | 36mm |
Height | 30.75mm |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Method | Box |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Row-to-Row Spacing | 4mm |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Connector: automotive | TME |
120ohm Resistor Hsing,A Key,3P,A,Size 1. | RS |
Heavy Duty Sealed Connector 3POS,AMP MCP 1.5K,REC HSG ASSY,SLD,COD A | Avnet America |
3POS,AMP MCP 1.5K,REC HSG ASSY | TTI Europe |
3POS,AMP MCP 1.5K,REC HSG ASSY,SLD,COD A Number of Positions: 3 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.5 mm Mating Tab Width: .06 in Automotive Housing | 3 Housing for Female Terminals Wire-to-Wire 1.5 mm | Part Number: 2306960-1 | Internal Number: 2306960-1 | TE Connectivity | TE Store |
Automotive Connectors 3P,AMP MCP 1.5K,REC HSG ASSY,SLD,COD A | Sager |
Where can I find additional details, specifications and documents for a 2306960-1?
Additional datasheets, footprints and schematics for 2306960-1 are listed on our Part Details page. You can also find images and similar parts to 2306960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2306960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2306960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2306960-1 fall under?
The 2306960-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2306960-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2306960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2306960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2306960-1 have stock available?
Authorised distributors including TME, RS, Demsay, Avnet America and Boersig have stock available or on a lead time for 2306960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2306960-1 often in real-time on the comparison pages.
What if I can't find stock of 2306960-1?
You can fill out our help required form which you can use to request a quote for 2306960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.