Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.43
|
81
in stock
|
Buy Now | |
TE Store
from US$6.86
|
1,167
in stock
|
Buy Now | |
Newark Electronics
from US$18.25
|
61
in stock
|
Buy Now | |
element14
from US$14.68
|
61
in stock
|
Buy Now | |
Farnell
from US$10.30
|
61
in stock
|
Buy Now | |
Avnet America
from US$8.27
|
-
|
Buy Now | |
RS Americas
from US$13.95
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 3 |
Mating Tab Width | 1.5mm, .06in |
Height | 1.66in, 42.4mm |
Width | 2.09in, 53.1mm |
Length | 25.9mm, 1.01in |
Nominal Voltage Architecture | 12V, 42V, 24V |
Operating Voltage | 42VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67, IP69K |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
3P CAN CONNECTOR, RECEPTACLE Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .06 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.5 mm .06" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2278730-1 | Internal Number: 2278730-1 | TE Connectivity | TE Store |
Y CAN Rec Hsing,ABC Key,3P,A,Size 1.5K | RS |
Automotive Housing, 3Pos, Rcpt, Pbt-Gf | Newark Electronics |
AUTOMOTIVE HOUSING, 3POS, RCPT, PBT-GF | element14 |
Heavy Duty Sealed Connector 3P CAN CONNECTOR, RECEPTACLE, HDSCS | Avnet America |
HDSCS Y CAN Receptacle Housing, ABC Keying, 3-Position, Group A, Size 1.5K | TE Connectivity 2278730-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2278730-1?
Additional datasheets, footprints and schematics for 2278730-1 are listed on our Part Details page. You can also find images and similar parts to 2278730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278730-1 fall under?
The 2278730-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2278730-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278730-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2278730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278730-1 often in real-time on the comparison pages.
What if I can't find stock of 2278730-1?
You can fill out our help required form which you can use to request a quote for 2278730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.