Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$5.17
|
318
in stock
|
Buy Now |
![]() |
TE Store
from US$2.09
|
29,919
in stock
|
Buy Now |
![]() |
Boersig
from US$1.75
|
10,588
in stock
|
Buy Now |
![]() |
TTI Americas
from US$1.72
|
4,850
in stock
|
Buy Now |
![]() |
TTI Europe
from US$1.80
|
4,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.36
|
2,969
in stock
|
Buy Now |
![]() |
Farnell
from US$2.36
|
2,899
in stock
|
Buy Now |
![]() |
element14
from US$3.25
|
2,514
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.09
|
900
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$2.97
|
184
in stock
|
Buy Now |
![]() |
Conrad
from US$3.45
|
184
in stock
|
Buy Now |
![]() |
Compona
from US$1.28
|
147
in stock
|
Buy Now |
![]() |
RS Americas
from US$3.37
|
73
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$9.01
|
27
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
8,400
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
20
in stock
|
Buy Now |
![]() |
Demsay
-
|
12
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.62
|
-
|
Buy Now |
![]() |
Sager
from US$1.75
|
-
|
Buy Now |
![]() |
TTI Asia
from US$2.13
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .059in, 1.5mm |
Width | 25.7mm, 1.012in |
Height | 31.25mm, 1.23in |
Length | 54.1mm, 2.13in |
Nominal Voltage Architecture | 60V, 12V, 24V, 42V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 300 |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
12POS,AMP MCP1.5K,REC HSG,ASSY Number of Positions: 12 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.5 mm Mating Tab Width: .059 in 48V Ready 1.5Mm Sealed Connector | 12 Housing for Female Terminals Wire-to-Wire 1.5 mm | Part Number: 1-1703639-1 | Internal Number: 1-1703639-1 | TE Connectivity | TE Store |
Connector, Housing, 12 Position, Mcp Socket Contact | Newark Electronics |
HOUSING, RECEPTACLE, MCON, CRIMP, 12WAY | Farnell |
HDSCS/MCP 1.5K 12 way receptacle housing | RS |
DEUTSCH Heavy Duty Sealed Connector Series 12 Position AMP MCP 1.5K, REC HSG | Future Electronics |
TE Connectivity 1-1703639-1 HDSCS Socket Housing 12 Pins 1 pc | Rapid Electronics |
TE Connectivity Buchsengehäuse-Kabel HDSCS, MCP Polzahl Gesamt 12 1-1703639-1 1 St. | Conrad |
TE CONNECTIVITY 1-1703639-1 Socket Square MCP 1.5K 12p without contacts | Compona |
Receptacle Housing, 12 Position, 4mm Pitch, Sealable, Heavy Duty, MCP Series | RS Americas |
Conn Housing Sealed Receptacle 12 POS 4mm ST Cable Mount | Avnet Abacus |
Automotive Connectors 12POS,AMP MCP1.5K,REC HSG,ASSY | Sager |
Connector Housing MCP1.5K F 12P 2 Row P4mm Black | SOS electronic |
Where can I find additional details, specifications and documents for a 1-1703639-1?
Additional datasheets, footprints and schematics for 1-1703639-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703639-1 fall under?
The 1-1703639-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703639-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703639-1 have stock available?
Authorised distributors including TE Store, Boersig, TTI Americas, TTI Europe and Newark Electronics have stock available or on a lead time for 1-1703639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703639-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1703639-1?
You can fill out our help required form which you can use to request a quote for 1-1703639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.