Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$14.09
|
850
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$8.96
|
1,062
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$7.65
|
1,062
in stock
|
Buy Now |
![]() |
TME
from US$6.92
|
1,042
in stock
|
Buy Now |
![]() |
TE Store
from US$8.12
|
37
in stock
|
Buy Now |
![]() |
Demsay
-
|
29
in stock
|
Buy Now |
![]() |
Avnet America
from US$8.86
|
-
|
Buy Now |
![]() |
Boersig
from US$10.21
|
-
|
Buy Now |
![]() |
Sager
from US$8.10
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT GF |
Number of Rows | 4, 1 |
Number of Positions | 29 |
Mating Tab Width | 1.6mm, .11in, .248in, .063in, 2.8mm, 6.3mm |
Width | 1.722in, 43.75mm |
Height | 1.469in, 37.3mm |
Length | 3.012in, 76.5mm |
Nominal Voltage Architecture | 24V, 42V, 12V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .157in, 4mm, .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP69K, IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 117 |
Packaging Method | Box |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 1.5mm, .059in |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Combination Line Connector, 29 Contact(S), Female, Crimp Terminal, Receptacle |Amp Te Connectivity 2-1823402-1 | Newark Electronics |
2-1823402-1 | TME |
COMBINATION LINE CONNECTOR, 29 CON | Farnell |
29POS, MIXED,REC HSG,ASSY,SEALED Number of Positions: 29 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Device Wire-to-Board Mating Tab Width: 1.6 mm 2.8 mm 5.8 mm Mating Tab Width: .063 in .228 in .11 in Leavyseal Connector Housing | 29 Housing for Female Terminals Wire-to-Device 1.6 mm | Part Number: 2-1823402-1 | Internal Number: 2-1823402-1 | TE Connectivity | TE Store |
Automotive Connectors 29POS, MIXED,REC HSG,ASSY,SEALED | Sager |
Where can I find additional details, specifications and documents for a 2-1823402-1?
Additional datasheets, footprints and schematics for 2-1823402-1 are listed on our Part Details page. You can also find images and similar parts to 2-1823402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1823402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1823402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1823402-1 fall under?
The 2-1823402-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1823402-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1823402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1823402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1823402-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TME, Farnell and TE Store have stock available or on a lead time for 2-1823402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1823402-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1823402-1?
You can fill out our help required form which you can use to request a quote for 2-1823402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.