Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$9.80
|
589
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$9.02
|
589
in stock
|
Buy Now |
![]() |
element14
from US$9.01
|
589
in stock
|
Buy Now |
![]() |
TTI Europe
from US$8.37
|
318
in stock
|
Buy Now |
![]() |
Demsay
-
|
46
in stock
|
Buy Now |
![]() |
Future Electronics
from US$7.00
|
-
|
Buy Now |
![]() |
Avnet America
from US$7.65
|
-
|
Buy Now |
![]() |
TME
from US$9.73
|
-
|
Buy Now |
![]() |
Boersig
from US$9.91
|
-
|
Buy Now |
![]() |
TTI Americas
from US$8.00
|
-
|
Buy Now |
![]() |
TE Store
from US$7.89
|
-
|
Buy Now |
![]() |
Sager
from US$9.44
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 46 |
Number of Rows | 3 |
Mating Tab Width | .063in, 1.6mm |
Width | 43.5mm, 1.713in |
Height | 1.433in, 36.4mm |
Length | 104mm, 4.095in |
Nominal Voltage Architecture | 12V, 80V, 42V, 24V, 48V, 90V |
Operating Voltage | 90VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 159 |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Row-to-Row Spacing | 6mm, .236in |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Rcpt, 46Pos, Black Rohs Compliant: Yes |Te Connectivity 1-2112231-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 46POS, BLACK | element14 |
46POS AMP MCP1.5K REC HSG | TTI Europe |
Automotive connector 46POS AMP MCP1.5K REC HSG ASSY | TME |
46POS,AMP MCP1.5K,REC HSG,ASSY Number of Positions: 46 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Leavyseal Connector Housing | 46 Housing for Female Terminals Wire-to-Board 1.6 mm | Part Number: 1-2112231-1 | Internal Number: 1-2112231-1 | TE Connectivity | TE Store |
Automotive Connectors 46POSAMP MCP 1.5KREC HSGASSY | Sager |
Where can I find additional details, specifications and documents for a 1-2112231-1?
Additional datasheets, footprints and schematics for 1-2112231-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112231-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112231-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112231-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112231-1 fall under?
The 1-2112231-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112231-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112231-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112231-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112231-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Demsay have stock available or on a lead time for 1-2112231-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112231-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112231-1?
You can fill out our help required form which you can use to request a quote for 1-2112231-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.