Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.00
|
No stock
|
Buy Now |
![]() |
TE Store
from US$0.84
|
25,303
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.80
|
12,948
in stock
|
Buy Now |
![]() |
Demsay
-
|
3
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.01
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.72
|
-
|
Buy Now |
![]() |
element14
from US$0.94
|
-
|
Buy Now |
![]() |
Boersig
from US$1.03
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.88
|
-
|
Buy Now |
![]() |
Sager
from US$0.84
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .063in, 1.6mm |
Height | 30.75mm, 1.211in |
Length | 36mm, 1.417in |
Width | .728in, 18.5mm |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 12V, 42V, 60V, 24V |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 700 |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
3POS AMP MCP1.5 REC. HSG COD D Number of Positions: 3 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Heavy Duty Sealed Connector Series Housing | 3 Housing for Female Terminals Wire-to-Wire 1.6 mm | Part Number: 4-1418448-1 | Internal Number: 4-1418448-1 | TE Connectivity | TE Store |
3Pos Amp Mcp1.5 Rec. Hsg Cod D |Te Connectivity 4-1418448-1 | Newark Electronics |
Heavy Duty Sealed Connector 3POS AMP MCP1.5 REC. HSG COD D | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 3POS | element14 |
Automotive Connectors 3POS AMP MCP1.5 REC HSG COD D | Sager |
Connector Housing HDSCS MCP 1.5K F 3P P4mm Blue | SOS electronic |
Where can I find additional details, specifications and documents for a 4-1418448-1?
Additional datasheets, footprints and schematics for 4-1418448-1 are listed on our Part Details page. You can also find images and similar parts to 4-1418448-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1418448-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1418448-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1418448-1 fall under?
The 4-1418448-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1418448-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1418448-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1418448-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1418448-1 have stock available?
Authorised distributors including TE Store, TTI Americas, Demsay, Newark Electronics and Avnet America have stock available or on a lead time for 4-1418448-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1418448-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1418448-1?
You can fill out our help required form which you can use to request a quote for 4-1418448-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.