Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.27
|
1,513
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.22
|
1,513
in stock
|
Buy Now |
![]() |
element14
from US$1.23
|
1,513
in stock
|
Buy Now |
![]() |
TE Store
from US$0.98
|
269
in stock
|
Buy Now |
![]() |
Demsay
-
|
6
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.84
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.84
|
-
|
Buy Now |
![]() |
Boersig
from US$1.20
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.88
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.02
|
-
|
Buy Now |
![]() |
Sager
from US$0.98
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .063in, 1.6mm |
Length | 43mm, 1.693in |
Height | 31.25mm, 1.23in |
Width | 1.012in, 25.7mm |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V, 24V, 42V, 12V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 400 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 2.54mm, .1in |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Housing, Rcpt, 6Pos, Black Rohs Compliant: Yes |Te Connectivity 2-1418469-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 6POS, BLACK | element14 |
6POS,AMP MCP1.5K,REC. HSG, COD Number of Positions: 6 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Heavy Duty Sealed Connector Series Housing | 6 Housing for Female Terminals Wire-to-Wire 1.5 mm | Part Number: 2-1418469-1 | Internal Number: 2-1418469-1 | TE Connectivity | TE Store |
Heavy Duty Sealed Connector 6POS,AMP MCP1.5K,REC. HSG, COD | Avnet America |
Automotive Connectors 6POS,AMP MCP1.5K REC. HSG, CODB | Sager |
Where can I find additional details, specifications and documents for a 2-1418469-1?
Additional datasheets, footprints and schematics for 2-1418469-1 are listed on our Part Details page. You can also find images and similar parts to 2-1418469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418469-1 fall under?
The 2-1418469-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1418469-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418469-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Demsay have stock available or on a lead time for 2-1418469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418469-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1418469-1?
You can fill out our help required form which you can use to request a quote for 2-1418469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.