Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Prices starting from US$18.20
Product Range | MCP Series |
---|---|
Gender | Receptacle |
No. of Positions | 46Positions |
For Use With | AMP MCP Series Automotive Socket Contacts |
IP Rating | IP67 |
Voltage Rating | 90VDC |
Automotive Housing, Rcpt, 46Pos, Ip67 Rohs Compliant: Yes |Te Connectivity 3-2112231-3 | Newark Electronics |
Connector Housing Sealed Wire to Board Receptacle 46-Position 4mm Cable Mount Box | Avnet America |
AUTOMOTIVE HOUSING, RCPT, 46POS, IP67 | element14 |
46POS,AMP MCP1.5K,REC HSG,ASSY | TTI Europe |
Automotive Connectors 46P AMP MCP 1.5K Rec Housing, Code C | Sager |
Where can I find additional details, specifications and documents for a 3-2112231-3?
Additional datasheets, footprints and schematics for 3-2112231-3 are listed on our Part Details page. You can also find images and similar parts to 3-2112231-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2112231-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2112231-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2112231-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2112231-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2112231-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for 3-2112231-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2112231-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2112231-3?
You can fill out our help required form which you can use to request a quote for 3-2112231-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.