Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Compliant |
Prices starting from US$3.06
Product Range | MCP Series |
---|---|
Gender | Receptacle |
No. of Positions | 22Positions |
For Use With | AMP MCP Series Automotive Socket Contacts |
IP Rating | IP67 |
Voltage Rating | 42VDC |
RoHS Compliant | Yes |
AUTOMOTIVE HOUSING, RCPT, 22POS, 42VDC | element14 |
Automotive Housing Conn, Rcpt, 22Pos | Newark Electronics |
22POS, MIXED,REC HSG,ASSY,SEALED | RS |
Connector Housing Sealed Wire to Wire Receptacle 22-Position 4mm Cable Mount Box | Avnet America |
Automotive Connectors 22P Mixd Rec Housing | Sager |
Where can I find additional details, specifications and documents for a 1-1823440-1?
Additional datasheets, footprints and schematics for 1-1823440-1 are listed on our Part Details page. You can also find images and similar parts to 1-1823440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1823440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1823440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1823440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1823440-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-1823440-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for 1-1823440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1823440-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1823440-1?
You can fill out our help required form which you can use to request a quote for 1-1823440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.