Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Compliant |
Prices starting from US$16.39
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$19.69
|
No stock
|
Buy Now |
![]() |
Demsay
-
|
46
in stock
|
Buy Now |
![]() |
RS
from US$30.30
|
-
|
Buy Now |
![]() |
Newark Electronics
from US$19.57
|
-
|
Buy Now |
![]() |
Avnet America
from US$16.39
|
-
|
Buy Now |
![]() |
Rapid Electronics
from US$38.16
|
-
|
Buy Now |
![]() |
element14
from US$20.74
|
-
|
Buy Now |
![]() |
Boersig
from US$21.36
|
-
|
Buy Now |
![]() |
TTI Americas
from US$17.60
|
-
|
Buy Now |
![]() |
TTI Europe
from US$19.18
|
-
|
Buy Now |
![]() |
Sager
from US$24.28
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Product Range | MCP Series |
---|---|
Gender | Receptacle |
No. of Positions | 46Positions |
For Use With | AMP MCP Series Automotive Socket Contacts |
IP Rating | IP67 |
Voltage Rating | 90VDC |
RoHS Compliant | Yes |
46POS,AMP MCP1.5K,REC HSG,ASSY | RS |
Automotive Housing, Rcpt, 46Pos, 90Vdc Rohs Compliant: Yes |Te Connectivity 3-2112231-1 | Newark Electronics |
Connector Housing Sealed Wire to Board Receptacle 46-Position 4mm Cable Mount Box | Avnet America |
TE Connectivity 3-2112231-1 AMP Automotive Connector Female 46P Unshrouded | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 46POS, 90VDC | element14 |
Automotive Connectors 46P AMP MCP 1.5K Rec Housing, Code A | Sager |
Where can I find additional details, specifications and documents for a 3-2112231-1?
Additional datasheets, footprints and schematics for 3-2112231-1 are listed on our Part Details page. You can also find images and similar parts to 3-2112231-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2112231-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2112231-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2112231-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2112231-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3-2112231-1 have stock available?
Authorised distributors including Demsay, RS, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 3-2112231-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2112231-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2112231-1?
You can fill out our help required form which you can use to request a quote for 3-2112231-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.