Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.34
|
1,425
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.05
|
3,040
in stock
|
Buy Now |
![]() |
TTI Europe
from US$1.10
|
2,660
in stock
|
Buy Now |
![]() |
TTI Americas
from US$1.12
|
1,642
in stock
|
Buy Now |
![]() |
element14
from US$1.32
|
1,425
in stock
|
Buy Now |
![]() |
Boersig
from US$1.12
|
1,245
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$2.23
|
852
in stock
|
Buy Now |
![]() |
RS
from US$2.03
|
340
in stock
|
Buy Now |
![]() |
Conrad
from US$1.65
|
89
in stock
|
Buy Now |
![]() |
TME
from US$1.63
|
38
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$4.95
|
20
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.28
|
9
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
760
in stock
|
Buy Now |
![]() |
Demsay
-
|
2
in stock
|
Buy Now |
![]() |
SOS electronic
-
|
-30
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.98
|
-
|
Buy Now |
![]() |
TE Store
from US$1.15
|
-
|
Buy Now |
![]() |
Sager
from US$1.15
|
-
|
Buy Now |
![]() |
TTI Asia
from US$1.20
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 5.8mm, .228in |
Width | 1.012in, 25.7mm |
Length | 44mm, 1.732in |
Height | 31.25mm, 1.23in |
Nominal Voltage Architecture | 12V, 60V, 42V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 9mm, .354in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 380 |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
DEUTSCH 2 Position Housing Receptacle Black 0.354 (9.0mm) Rectangular Connector" | Future Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
TE Connectivity 1-1564542-1 Auto Connector Housing Female Sealed Shrouded | Rapid Electronics |
AutoCOn Hsg HDSealed 2POS,AMP Rec | RS |
TE Connectivity Buchsengehäuse-Kabel HDSCS, MCP Polzahl Gesamt 2 1-1564542-1 1 St. | Conrad |
Connector: automotive | TME |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
Conn Housing Sealed Receptacle 2 POS 9mm ST Cable Mount | Avnet Abacus |
Housing HDSCS, MCP 6.3 F 4P P9mm Black | SOS electronic |
2POS,AMP MCP6.3/4.8K,REC HSG,A Number of Positions: 2 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 5.8 mm Mating Tab Width: .228 in 48V Ready 6.3Mm Sealed Connector | 2 Housing for Female Terminals Wire-to-Wire 5.8 mm | Part Number: 1-1564542-1 | Internal Number: 1-1564542-1 | TE Connectivity | TE Store |
Automotive Connectors 2POS,AMP MCP6.3/4.8K,REC HSG,A | Sager |
Where can I find additional details, specifications and documents for a 1-1564542-1?
Additional datasheets, footprints and schematics for 1-1564542-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564542-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564542-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564542-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564542-1 fall under?
The 1-1564542-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564542-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564542-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564542-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564542-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TTI Americas, element14 and Farnell have stock available or on a lead time for 1-1564542-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564542-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564542-1?
You can fill out our help required form which you can use to request a quote for 1-1564542-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.