Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Gray |
Number of Rows | 3 |
Number of Positions | 38 |
Mating Tab Width | .059in, .11in, 1.5mm, 4.8mm, 2.8mm, .189in |
Width | 32mm, 1.26in |
Length | 86mm, 3.386in |
Height | 36.1mm, 1.421in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag/Box |
Packaging Quantity | 75 |
Strain Relief | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | 6mm, .236in |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Conn Housing Sealed Rectangular Housing RCP 38 POS 4mm ST Cable Mount Bag/Box | Avnet America |
38POS, MIXED,REC HSG,ASSY,SEAL | TTI Europe |
Automotive Connectors 38POS, MIXED,REC HSG,ASSY,SEALED | Sager |
Where can I find additional details, specifications and documents for a 1-2112502-1?
Additional datasheets, footprints and schematics for 1-2112502-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112502-1 fall under?
The 1-2112502-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112502-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112502-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, TTI Asia and Avnet Abacus have stock available or on a lead time for 1-2112502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112502-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112502-1?
You can fill out our help required form which you can use to request a quote for 1-2112502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.