Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0374
|
850
in stock
|
Buy Now | |
Boersig
from US$0.0234
|
153,976
in stock
|
Buy Now | |
TTI Europe
from US$0.0183
|
85,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0197
|
48,950
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
31,739
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
6,961
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0357
|
3,021
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
2,840
in stock
|
Buy Now | |
element14
from US$0.0419
|
2,040
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
2,040
in stock
|
Buy Now | |
Conrad
from US$0.09
|
257
in stock
|
Buy Now | |
Avnet America
from US$0.0290
|
-
|
Buy Now | |
Sager
from US$0.0225
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cavity Diameter | 5.2mm, .205in |
Cable Insulation Diameter | 1.2 – 2.1mm, .047 – .083in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SINGLE WIRE SEAL INSULATION | TTI Europe |
SINGLE WIRE SEAL INSULATION DI Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 5.2 mm Cavity Diameter: .205 in Single Wire Seal (SWS) Silicone Blue 5.2 mm | Connector Seal & Cavity Plug | Part Number: 963294-1 | Internal Number: 963294-1 | TE Connectivity | TE Store |
Single Wire Seal Insulation Diameter = 1.20-2.10 [.047-.082] mm [in] | Future Electronics |
Automotive Conn SINGLE WIRE SEAL INSULATION DI | Rapid Electronics |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Connector Accessory, Seal, Mcp & Mcon Contact Systems Rohs Compliant: Yes |Amp Te Connectivity 963294-1 | Newark Electronics |
WIRE SEAL, 5.2DIA | element14 |
Junior Power Timer 5.2mm dia wire seal | RS |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
Connector Accessories Seal Plug Loose Piece | Avnet America |
Automotive Connectors SINGLE WIRE SEAL INSULATION DI BLUE | Sager |
Silicone Single Wire Seal, 5.2 mm diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Single Wire Seal |
---|---|
For Use With | MCP & MCON Contact Systems |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 963294-1?
Additional datasheets, footprints and schematics for 963294-1 are listed on our Part Details page. You can also find images and similar parts to 963294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963294-1 fall under?
The 963294-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963294-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963294-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Chip One Stop, TE Store and Future Electronics have stock available or on a lead time for 963294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963294-1 often in real-time on the comparison pages.
What if I can't find stock of 963294-1?
You can fill out our help required form which you can use to request a quote for 963294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.