963292-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 963292-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 963292-1
Series Information for 963292-1 - TE Connectivity
  • Status: Active
  • Product Code: M421
  • Global Product Line: N03
  • GPL Description: Automotive

Description

WIRE SEALING 2,2

Specifications

Material:
Silicone
Color:
Yellow
Cavity Diameter:
5.2mm, .205in
Cable Insulation Diameter:
.106 – .118in, 2.7 – 3mm
UL Flammability Rating:
None
Lubricant Content:
Yes
Shore A Hardness:
50
Resistance to Hydrocarbons:
Poor
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 130°C, -40 – 266°F

Compatibility

  • Compatible Parts: 444496-1, 1-964302-3, 2-964302-1, 881739-1, 881757-1, 1-964296-3, 2-964296-1, 2-964296-2, 2-964302-2, 927766-1, 927766-3, 1-927766-1, 2-927766-1, 929937-1, 929937-3, 929937-6, 1-929937-1, 2-929937-1, 964273-1, 964273-2, 2-964273-1, 3-964273-1, 1241390-1, 1241390-2, 1241392-1, 1241394-1, 1241396-1, 1241396-2, 1534159-1, 638245-1, 284743-1, 284848-1, 284848-2, 284848-3, 284848-4, 284844-1, 284844-2, 284844-4, 284743-2, 284844-3, 6-964273-6, 1241396-3, 1813029-1, 1718878-1, 6-964296-6, 6-964302-6, 284844-7, 2050225-1, 638245-2, 284844-5, 1718878-2, 1703661-1, 284844-6, 284848-5, 284848-6, 1241390-3, 2-2208043-1, 2-2208152-1, 2138314-1, 2-2177928-1, 1-2112502-1, 1-2141876-3, 2-2141876-1, 2109313-2, 2-2109313-2, 3-2109313-2, 2050994-1, 1452324-3, 2-2141876-2, 284844-8, 2209545-9, 1-284844-0, 1-284844-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm
Avnet America
Connector Accessories Seal Plug Silicone Loose Piece
Allied Electronics, Inc
MCP 2.8K/JPT wire seal yellow 2.7-3 mm
Power and Signal Group
Silicone Single Wire Seal, 5.2 mm cavity diameter, 2.7 - 3 mm insulation diameter, poor resistance to hydrocarbons
Avnet Europe
Connector Accessories Seal Plug Silicone Loose Piece
Conrad
Highly reliable, multipolar plug connectors for internal and external wiring in the industry.
RS Components UK
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm
RS Components DE
TE Connectivity Dichtung für Steckverbinder Typ : Kabeldichtung, MPN: 963292-1
RS Components HK
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm
RS Components JP
SEAL プラグ 1.5-2.5MM
RS Components FR
Seal Plug 1.5-2.5mm² JP Timer
RS Components CN
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm
RS Components ES
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm
RS Components NL
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm
RS Components NO
MCP 2.8K/JPT wire seal, yellow, 2.7-3 mm