Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | 2 |
---|---|
Body Material | PBT GF |
Color | Black |
Cable Exit Angle | 90° |
Number of Rows | 3 |
Number of Positions | 38 |
Mating Tab Width | .11in, 6.3mm, 2.48in, .059in, 1.5mm, 2.8mm |
Width | 3.685in, 93.59mm |
Height | 1.421in, 36.1mm |
Length | 49.83mm, 1.962in |
Centerline (Pitch) | 2.26in, 2.19in, 4mm, 55.8mm, .157in, 57.6mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | 4mm, .157in |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Hyb Sld 38P Plug Assy(L) Type2 |Amp Te Connectivity 3-2219210-3 | Newark Electronics |
Connector Housing Sealed Plug 38 Position Straight Cable Mount | Avnet America |
Automotive Connectors | Sager |
Where can I find additional details, specifications and documents for a 3-2219210-3?
Additional datasheets, footprints and schematics for 3-2219210-3 are listed on our Part Details page. You can also find images and similar parts to 3-2219210-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2219210-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2219210-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2219210-3 fall under?
The 3-2219210-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2219210-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2219210-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2219210-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2219210-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for 3-2219210-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2219210-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2219210-3?
You can fill out our help required form which you can use to request a quote for 3-2219210-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.