Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.94
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 38 |
Number of Rows | 3 |
Mating Tab Width | 4.8mm, 6.3mm, .11in, .189in, .248in, .059in, 1.5mm, 2.8mm |
Length | 3.53in, 89.7mm |
Width | 1.42in, 36.1mm |
Height | 49.8mm, 1.96in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.26in, 2.19in, 4mm, 55.8mm, .157in, 57.6mm |
Degree of Protection | IPX9K |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 150 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4mm, 5.75mm, .226in, .157in |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 1-2112499-1?
Additional datasheets, footprints and schematics for 1-2112499-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112499-1 fall under?
The 1-2112499-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112499-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112499-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2112499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112499-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112499-1?
You can fill out our help required form which you can use to request a quote for 1-2112499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.