Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.43
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$37.58
|
134
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.58
|
44
in stock
|
Buy Now | |
TE Store
from US$21.43
|
31
in stock
|
Buy Now | |
Avnet America
from US$24.39
|
-
|
Buy Now | |
RS Americas
from US$30.94
|
-
|
Buy Now | |
Boersig
from US$37.23
|
-
|
Buy Now | |
Sager
from US$34.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Secondary Locking | No |
---|---|
Number of Positions | 38 |
Number of Relays (Maximum) | 2 |
Number of Fuses (Maximum) | 14 |
Contact Current Rating (Max) | 20A, 40A |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 8.13mm, 7.8mm, .307in, .32in |
Degree of Protection | IP67 |
Component Type | Fuse Holder, Relay Holder |
Sealable | Yes |
Fuse Type | Mini ATM Fuse |
Relay Type | ISO Mini |
Operating Temperature (Max) | 125°C, 257°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
BASE ASSY, 38 POSN ISO FUSE AN | Heilind Electronics |
BASE ASSY, 38 POSN ISO FUSE AND RELAY Component Type: Relay Holder Fuse Holder Fuse Type: Mini ATM Fuse Number of Fuses (Maximum): 14 Compatible With Relay Type: ISO Mini Number of Relays (Maximum): 2 Relay Holder Mini ATM Fuse 14 | Sealed Fuse And Relay Boxe | Part Number: 2297813-2 | Internal Number: 2297813-2 | TE Connectivity | TE Store |
Holder for Mini ATM Fuses and ISO Mini Relays 38 Position IP67 | Avnet America |
BASE ASSY, 38 POSN ISO FUSE AND RELAY | TE Connectivity 2297813-2 | RS Americas |
Automotive Connectors BASE ASSY, 38 POSN ISO FUSE AND RELAY | Sager |
Where can I find additional details, specifications and documents for a 2297813-2?
Additional datasheets, footprints and schematics for 2297813-2 are listed on our Part Details page. You can also find images and similar parts to 2297813-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2297813-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2297813-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2297813-2 fall under?
The 2297813-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes.
Can I view similar or alternative parts?
You can view similar parts to 2297813-2 when available in the Other Hard Wired Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2297813-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2297813-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2297813-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Avnet America and RS Americas have stock available or on a lead time for 2297813-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2297813-2 often in real-time on the comparison pages.
What if I can't find stock of 2297813-2?
You can fill out our help required form which you can use to request a quote for 2297813-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.