Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$3.46
|
4
in stock
|
Buy Now |
![]() |
TTI Americas
from US$3.01
|
44
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$16.27
|
17
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$3.96
|
4
in stock
|
Buy Now |
![]() |
element14
from US$3.75
|
4
in stock
|
Buy Now |
![]() |
Future Electronics
from US$3.15
|
-
|
Buy Now |
![]() |
Avnet America
from US$2.28
|
-
|
Buy Now |
![]() |
Boersig
from US$4.46
|
-
|
Buy Now |
![]() |
TTI Europe
from US$3.47
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Number of Positions | 27, 38, 49, 60 |
---|---|
Centerline (Pitch) | .32in, 8.13mm, 7.8mm, .307in |
Degree of Protection | IP67 |
Sealable | Yes |
Accessory Type | Cover |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Cover, 60Pos, Ip67 Rohs Compliant: Yes |Te Connectivity 2098164-4 | Newark Electronics |
COVER, 60POS, IP67 | element14 |
COVER, 60 POS, NO FUSE GRAPHIC OR HOLDER | Avnet America |
COVER, 60 POS, NO FUSE GRAPHIC | TTI Europe |
Where can I find additional details, specifications and documents for a 2098164-4?
Additional datasheets, footprints and schematics for 2098164-4 are listed on our Part Details page. You can also find images and similar parts to 2098164-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098164-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098164-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098164-4 fall under?
The 2098164-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2098164-4 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098164-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098164-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098164-4 have stock available?
Authorised distributors including TTI Americas, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2098164-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098164-4 often in real-time on the comparison pages.
What if I can't find stock of 2098164-4?
You can fill out our help required form which you can use to request a quote for 2098164-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.