Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.55
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$15.16
|
No stock
|
Buy Now |
![]() |
TTI Americas
from US$11.77
|
2,081
in stock
|
Buy Now |
![]() |
TTI Europe
from US$15.88
|
352
in stock
|
Buy Now |
![]() |
RS Americas
from US$38.15
|
76
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$51.01
|
26
in stock
|
Buy Now |
![]() |
Avnet America
from US$10.55
|
-
|
Buy Now |
![]() |
Boersig
from US$16.58
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Secondary Locking | No |
---|---|
Number of Fuses (Maximum) | 30 |
Number of Relays (Maximum) | 8 |
Number of Positions | 38, 49, 60, 27 |
Contact Current Rating (Max) | 20A |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 8.13mm, .32in, .307in, 7.8mm |
Degree of Protection | IP67 |
Relay Type | 280 Plug-In |
Component Type | Relay Holder |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Operating Temperature (Max) | 257°F, 125°C |
Relay Holder, 8 Max, 60 Position, IP67, 20 A, Centerline 8.13 mm | RS Americas |
Base Assembly, 60 Position, Bb Rohs Compliant: Yes |Te Connectivity 1443997-1 | Newark Electronics |
Conn Housing RCP 60 POS 8.13mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1443997-1?
Additional datasheets, footprints and schematics for 1443997-1 are listed on our Part Details page. You can also find images and similar parts to 1443997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1443997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1443997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1443997-1 fall under?
The 1443997-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1443997-1 when available in the Other Hard Wired Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1443997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1443997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1443997-1 have stock available?
Authorised distributors including TTI Americas, TTI Europe, RS Americas, Powell Electronics and Newark Electronics have stock available or on a lead time for 1443997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1443997-1 often in real-time on the comparison pages.
What if I can't find stock of 1443997-1?
You can fill out our help required form which you can use to request a quote for 1443997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.