Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Socket |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | .134in, 3.4mm |
Wire Size Search | 1.5mm², 1mm², 17AWG, 2mm², 2.5mm², 1.3mm², 13AWG, 15AWG, 1.25mm², 14AWG, 16AWG |
Wire Size | 1 – 2.5mm² |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 500 |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 962999-7?
Additional datasheets, footprints and schematics for 962999-7 are listed on our Part Details page. You can also find images and similar parts to 962999-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962999-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962999-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962999-7 fall under?
The 962999-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962999-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962999-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 962999-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962999-7 have stock available?
There is no stock from authorised distributors for 962999-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962999-7 often in real-time on the comparison pages.
What if I can't find stock of 962999-7?
You can fill out our help required form which you can use to request a quote for 962999-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.