Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Connector Code | A |
Body Material | PBT GF |
Color | Black |
Number of Positions | 26 |
Mating Tab Width | .063in, 1.6mm, .11in, 2.8mm |
Width | 43.1mm, 1.69in |
Height | 46.7mm, 1.83in |
Length | 48.2mm, 1.89in |
Centerline (Pitch) | 4mm, .157in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 90 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Hybrid Connector | Yes |
Sealable | Yes |
MT-2/JPT SLD 26P PLUG ASSY TYPE A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 26 Housing for Female Terminals 1.6 mm .063" | Timer Connector Housing | Part Number: 1897009-2 | Internal Number: 1897009-2 | TE Connectivity | TE Store |
Conn Housing RCP 26 POS Crimp ST Cable Mount | Avnet America |
Mt-2/Jpt Sld 26P Plug Assy Type A |Te Connectivity 1897009-2 | Newark Electronics |
MT-2/JPT SLD 26P PLUG ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1897009-2?
Additional datasheets, footprints and schematics for 1897009-2 are listed on our Part Details page. You can also find images and similar parts to 1897009-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897009-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897009-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897009-2 fall under?
The 1897009-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1897009-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897009-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897009-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897009-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1897009-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897009-2 often in real-time on the comparison pages.
What if I can't find stock of 1897009-2?
You can fill out our help required form which you can use to request a quote for 1897009-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.