Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,480
in stock
|
Buy Now | |
element14
from US$0.31
|
2,480
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 30A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 1.4 – 2.1mm, .134in, 2 – 2.7mm, 3.4mm |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, 19AWG, .6mm², 1mm², .5mm², .75mm², .85mm² |
Agency/Standard | DIN 72 551 Part 6, DIN ISO 6722 part 3 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Contact, Socket, 17Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 2-927770-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUN-POW-TIM KONTAKT | Boersig |
JPT REC 2.8 CONTACT SWS AU | TTI Europe |
Where can I find additional details, specifications and documents for a 2-927770-1?
Additional datasheets, footprints and schematics for 2-927770-1 are listed on our Part Details page. You can also find images and similar parts to 2-927770-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-927770-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-927770-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-927770-1 fall under?
The 2-927770-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-927770-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-927770-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-927770-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-927770-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 2-927770-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-927770-1 often in real-time on the comparison pages.
What if I can't find stock of 2-927770-1?
You can fill out our help required form which you can use to request a quote for 2-927770-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.