Prices starting from US$2.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.21 |
No stock
|
Buy Now | |
TTI Europe | US$3.01 |
180
|
Buy Now | |
Newark Electronics | US$4.01 |
176
|
Buy Now | |
element14 | US$3.37 |
176
|
Buy Now | |
Farnell | US$3.22 |
176
|
Buy Now | |
Future Electronics | US$2.69 |
-
|
Buy Now | |
Avnet America | US$2.67 |
-
|
Buy Now | |
Boersig | US$3.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Rows | 5 |
Number of Positions | 42 |
Mating Tab Width | .098in, 2.5mm |
Width | 33.4mm, 1.31in |
Length | 2.04in, 52mm |
Height | 33mm, 1.29in |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 90 |
Packaging Method | Box |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | .157in, 4mm |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Conn Housing, Plug, 42Pos Rohs Compliant: Yes |Te Connectivity 936421-2 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 42POS | element14 |
Hybrid automotive plug housing, 42P | RS |
Timer Connector, HYBRID 42P PLUG ASSY BLK | Future Electronics |
Conn Rectangular PL 42 POS ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936421-2?
Additional datasheets, footprints and schematics for 936421-2 are listed on our Part Details page. You can also find images and similar parts to 936421-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936421-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936421-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936421-2 fall under?
The 936421-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936421-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936421-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936421-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936421-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 936421-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936421-2 often in real-time on the comparison pages.
What if I can't find stock of 936421-2?
You can fill out our help required form which you can use to request a quote for 936421-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.