Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.47
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Gray |
Connector Code | A |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.41in, 36mm |
Width | .944in, 24mm |
Length | 25mm, .984in |
Centerline (Pitch) | 5mm, .196in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Where can I find additional details, specifications and documents for a 85202-5?
Additional datasheets, footprints and schematics for 85202-5 are listed on our Part Details page. You can also find images and similar parts to 85202-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85202-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85202-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85202-5 fall under?
The 85202-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 85202-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85202-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 85202-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85202-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 85202-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85202-5 often in real-time on the comparison pages.
What if I can't find stock of 85202-5?
You can fill out our help required form which you can use to request a quote for 85202-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.