85202-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

JR POWER TIMER 2P ASSY(BLUE)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.99
1,533
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
1,533
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.85
1,533
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.81
1,533
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.06
1,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.72
-
Buy Now

Specifications

Connector Code A
Cable Exit Angle 180°
Color Blue
Body Material PBT GF
Number of Positions 2
Number of Rows 1
Mating Tab Width .11in, 2.8mm
Width .944in, 24mm
Length 25mm, .984in
Height 36mm, 1.41in
Centerline (Pitch) 5mm, .196in
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Bag
Packaging Quantity 100
Connector & Contact Terminates To Wire & Cable
Strain Relief No
Hybrid Connector No
Sealable Yes
Primary Locking Feature Integrated in Housing
Connector System Wire-to-Wire
Connector Style Housing for female terminals


Alternative Descriptions

Jr Power Timer 2P Assy(Blue) |Amp Te Connectivity 85202-2 | Newark Electronics
Automotive Connectors JR POWER TIMER 2P | Rapid Electronics
TE Connectivity Connector Housing Receptacle 2 Position Crimp Straight Cable Mount | Distrelec
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
Connector Housing Receptacle 2 Position Crimp Straight Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 85202-2?

Additional datasheets, footprints and schematics for 85202-2 are listed on our Part Details page. You can also find images and similar parts to 85202-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 85202-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85202-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 85202-2 fall under?

The 85202-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 85202-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 85202-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 85202-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 85202-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 85202-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 85202-2 often in real-time on the comparison pages.

What if I can't find stock of 85202-2?

You can fill out our help required form which you can use to request a quote for 85202-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay