Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 36 |
Mating Tab Width | .11in, 2.8mm |
Length | 57.1mm, 2.24in |
Height | 45.3mm, 1.78in |
Width | 1.69in, 43.1mm |
Centerline (Pitch) | 4mm, .157in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 40 |
Packaging Method | Bag |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 7.3mm, .287in |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | No |
Connector Style | Housing for female terminals |
MT-II/JPT SLD 36P PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .062 in Connector System: Wire-to-Wire Number of Positions: 36 Housing for Female Terminals 1.6 mm .11" | Timer Connector Housing | Part Number: 1743059-1 | Internal Number: 1743059-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1743059-1?
Additional datasheets, footprints and schematics for 1743059-1 are listed on our Part Details page. You can also find images and similar parts to 1743059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743059-1 fall under?
The 1743059-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1743059-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743059-1 have stock available?
Authorised distributors including Avnet America, TE Store and Power and Signal Group have stock available or on a lead time for 1743059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743059-1 often in real-time on the comparison pages.
What if I can't find stock of 1743059-1?
You can fill out our help required form which you can use to request a quote for 1743059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.