Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
16,036
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
104,000
in stock
|
Buy Now | |
element14
from US$0.19
|
4,830
in stock
|
Buy Now | |
Farnell
from US$0.22
|
4,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
203
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .6mm, .024in |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Mating Tab Width | 1.6mm, .063in |
Terminal & Splice Type | Receptacle |
Wire Size Search | 1mm², 17AWG, 18AWG, .6mm², .5mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, 2.8mm, .11in |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Micro Timer II socket contact, 20-17 AWG | RS |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
Contact, Socket, Crimp, 19-17Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Micro Timer II socket contact, 20-17 AWG | TE Connectivity 962876-3 | RS Americas |
MICRO TIMER 2 CONTACT | Boersig |
MT2 REC 1.6 CONTACT SWS AU | TTI Europe |
MICRO TIM KONT EDS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 962876-3?
Additional datasheets, footprints and schematics for 962876-3 are listed on our Part Details page. You can also find images and similar parts to 962876-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962876-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962876-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962876-3 fall under?
The 962876-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962876-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962876-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 962876-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962876-3 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 962876-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962876-3 often in real-time on the comparison pages.
What if I can't find stock of 962876-3?
You can fill out our help required form which you can use to request a quote for 962876-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.