Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Blank Cavity Position | 4, 3, 2, 6 |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, .059in |
Length | 29.4mm, 1.157in |
Height | 30.3mm, 1.193in |
Width | .953in, 24.2mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .157in, 4mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .197in, 5mm |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
6 Pos Rec. Connector For Egr V |Amp Te Connectivity 284716-1 | Newark Electronics |
Conn Housing RCP 6 POS 4mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 284716-1?
Additional datasheets, footprints and schematics for 284716-1 are listed on our Part Details page. You can also find images and similar parts to 284716-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284716-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284716-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284716-1 fall under?
The 284716-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284716-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284716-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284716-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284716-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 284716-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284716-1 often in real-time on the comparison pages.
What if I can't find stock of 284716-1?
You can fill out our help required form which you can use to request a quote for 284716-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.