Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 20 |
Mating Tab Width | .063in, .11in, 1.6mm, 2.8mm |
Length | 1.96in, 49.9mm |
Height | 39.3mm, 1.54in |
Width | 1.53in, 39.1mm |
Centerline (Pitch) | 4mm, .157in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Packaging Method | Bag |
Row-to-Row Spacing | .157in, 4mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Strain Relief | No |
Conn Housing RCP 20 POS 4mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936777-2?
Additional datasheets, footprints and schematics for 936777-2 are listed on our Part Details page. You can also find images and similar parts to 936777-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936777-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936777-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936777-2 fall under?
The 936777-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936777-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936777-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936777-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936777-2 have stock available?
Authorised distributors including Avnet America, element14, TTI Europe, Farnell and Power and Signal Group have stock available or on a lead time for 936777-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936777-2 often in real-time on the comparison pages.
What if I can't find stock of 936777-2?
You can fill out our help required form which you can use to request a quote for 936777-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.