Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .059in, 1.5mm |
Height | 1.193in, 30.3mm |
Width | .953in, 24.2mm |
Length | 1.157in, 29.4mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .197in, 5mm |
Sealable | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Conn Housing RCP 6 POS 4mm ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 284716-5?
Additional datasheets, footprints and schematics for 284716-5 are listed on our Part Details page. You can also find images and similar parts to 284716-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284716-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284716-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284716-5 fall under?
The 284716-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284716-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284716-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 284716-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284716-5 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 284716-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284716-5 often in real-time on the comparison pages.
What if I can't find stock of 284716-5?
You can fill out our help required form which you can use to request a quote for 284716-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.