Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E17312-000,
AMP-0-0927766-3 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
element14
from US$0.15
|
16,198
in stock
|
Buy Now | |
Farnell
from US$0.15
|
16,198
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,030
in stock
|
Buy Now | |
Power and Signal Group
-
|
97,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 30A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 2.8mm, .11in |
Interface Plating | Tin (Sn) |
Wire Size Search | 2mm², 17AWG, 2.5mm², 1.5mm², 15AWG, 1mm², 14AWG, 1.25mm², 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .134in, 2.2 – 3mm, 2.7 – 3mm, 3.4mm |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
JTIMER SKT 17-13 CUSN/SN | TTI Europe |
Junior-Timer Kont Rohs Compliant: Yes |Amp Te Connectivity 927766-3 | Newark Electronics |
JUNIOR-TIMER KONT | Power and Signal Group |
JUNIOR POWER TIMER CONTACT | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Connector Socket Terminal, F-Crimp, 17 - 14 AWG, 3.4 mmDia, 30A | Carlton-Bates |
Where can I find additional details, specifications and documents for a 927766-3?
Additional datasheets, footprints and schematics for 927766-3 are listed on our Part Details page. You can also find images and similar parts to 927766-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927766-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927766-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927766-3 fall under?
The 927766-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927766-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927766-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927766-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927766-3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Power and Signal Group have stock available or on a lead time for 927766-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927766-3 often in real-time on the comparison pages.
What if I can't find stock of 927766-3?
You can fill out our help required form which you can use to request a quote for 927766-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.